Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies N8941A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:70A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:70A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies - 99W6080 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies
99W6080
Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies 99W6080
POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:70A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 200V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:70A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6080
Product Name Power Supply, Bench, Adj, 1O/p, 200V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-11000-80-4u-27472 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details