Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies N8940A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies - 99W6079 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies
99W6079
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies 99W6079
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Supply Voltage Min:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6079
Product Name Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6882-ea-pul-11500-120-6u-60000w-32101 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details