Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 1.5Kv; Power Supply Output Type Keysight Technologies N8937A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 1.5KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1.5kV; Output Current Min:0A; Output Current Max:30A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 1.5KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1.5kV; Output Current Min:0A; Output Current Max:30A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 1.5Kv; Power Supply Output Type Keysight Technologies - 99W6078 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 1.5Kv; Power Supply Output Type Keysight Technologies
99W6078
Power Supply, Bench, Adj, 1O/p, 1.5Kv; Power Supply Output Type Keysight Technologies 99W6078
POWER SUPPLY, BENCH, ADJ, 1O/P, 1.5KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1.5kV; Output Current Min:0A; Output Current Max:30A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 1.5KV; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1.5kV; Output Current Min:0A; Output Current Max:30A; Power Rating:15kW; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6078
Product Name Power Supply, Bench, Adj, 1O/p, 1.5Kv; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 15628541 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details