Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies N8935A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies - 99W6077 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies
99W6077
Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies 99W6077
POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 750V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:750V; Output Current Min:0A; Output Current Max:60A; Power Rating:15kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6077
Product Name Power Supply, Bench, Adj, 1O/p, 750V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Bench Power Supplies - 1026042 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 20 amps
View Details