Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies N8928A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:60A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:60A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N8900 Series power supply is a bench model with adjustable output, featuring a single output channel capable of delivering up to 500V and a maximum output current of 60A. It has a power rating of 10kW and is designed for applications requiring precise voltage and current control. The power supply supports autoranging output, allowing for a wide range of voltage and current combinations, enhancing flexibility in testing scenarios. Built-in protection features include over-voltage, over-current, and over-temperature safeguards to ensure safe operation. The device is equipped with multiple standard I/O interfaces, including LAN, USB, and GPIB, facilitating easy integration into existing test systems. The compact 3U design helps save rack space, making it suitable for various laboratory and industrial environments. This power supply is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N8900 Series power supply is a bench model with adjustable output, featuring a single output channel capable of delivering up to 500V and a maximum output current of 60A. It has a power rating of 10kW and is designed for applications requiring precise voltage and current control. The power supply supports autoranging output, allowing for a wide range of voltage and current combinations, enhancing flexibility in testing scenarios. Built-in protection features include over-voltage, over-current, and over-temperature safeguards to ensure safe operation. The device is equipped with multiple standard I/O interfaces, including LAN, USB, and GPIB, facilitating easy integration into existing test systems. The compact 3U design helps save rack space, making it suitable for various laboratory and industrial environments. This power supply is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies - 99W6071 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies
99W6071
Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies 99W6071
POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:60A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 500V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:60A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6071
Product Name Power Supply, Bench, Adj, 1O/p, 500V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp550-50fs-19393 - TPS Elektronik GmbH
Specs
DC Output Power 550 watts
View Details