Keysight Technologies,Inc. Cal Power Supply, Prog, 340A, 80V, 10Kw; Power Supply Output Type Keysight Technologies N8925A CAL

Description
CAL POWER SUPPLY, PROG, 340A, 80V, 10KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 340A, 80V, 10KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 340A, 80V, 10Kw; Power Supply Output Type Keysight Technologies - 13AC7676 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 340A, 80V, 10Kw; Power Supply Output Type Keysight Technologies
13AC7676
Cal Power Supply, Prog, 340A, 80V, 10Kw; Power Supply Output Type Keysight Technologies 13AC7676
CAL POWER SUPPLY, PROG, 340A, 80V, 10KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 340A, 80V, 10KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AC7676
Product Name Cal Power Supply, Prog, 340A, 80V, 10Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details