Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 340A, 80V; Power Supply Output Type Keysight Technologies N8925A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 340A, 80V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 340A, 80V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 340A, 80V; Power Supply Output Type Keysight Technologies - 14AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 340A, 80V; Power Supply Output Type Keysight Technologies
14AC1110
Power Supply Cal W/du, Prog, 340A, 80V; Power Supply Output Type Keysight Technologies 14AC1110
POWER SUPPLY CAL W/DU, PROG, 340A, 80V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 340A, 80V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:340A; Power Rating:10kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC1110
Product Name Power Supply Cal W/du, Prog, 340A, 80V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS8-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details