Keysight Technologies,Inc. Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies N8920A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies - 99W6065 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies
99W6065
Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies 99W6065
POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:170A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99W6065
Product Name Power Supply, Bench, Adj, 1O/p, 80V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10500-10-2u-27696 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 10 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details