Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 8.5A, 600V; Power Supply Output Type Keysight Technologies N8762A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 8.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:8.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 8.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:8.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 8.5A, 600V; Power Supply Output Type Keysight Technologies - 77R2091 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 8.5A, 600V; Power Supply Output Type Keysight Technologies
77R2091
Power Supply, Programmable, 1O/p, 8.5A, 600V; Power Supply Output Type Keysight Technologies 77R2091
POWER SUPPLY, PROGRAMMABLE, 1O/P, 8.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:8.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 8.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:8.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2091
Product Name Power Supply, Programmable, 1O/p, 8.5A, 600V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1242184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details