Keysight Technologies,Inc. Power Supply, Dc, 600V, 5.1Kw; Power Supply Output Type Keysight Technologies N8762A-861-208

Description
POWER SUPPLY, DC, 600V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 600V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 600V, 5.1Kw; Power Supply Output Type Keysight Technologies - 10R2052 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 600V, 5.1Kw; Power Supply Output Type Keysight Technologies
10R2052
Power Supply, Dc, 600V, 5.1Kw; Power Supply Output Type Keysight Technologies 10R2052
POWER SUPPLY, DC, 600V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, DC, 600V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:8.5A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2052
Product Name Power Supply, Dc, 600V, 5.1Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Bench Power Supplies - 1233613 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details