Keysight Technologies,Inc. Power Supply, Dc, 150V, 5.1Kw; Power Supply Output Type Keysight Technologies N8760A-861-208

Description
POWER SUPPLY, DC, 150V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:34A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 150V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:34A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 150V, 5.1Kw; Power Supply Output Type Keysight Technologies - 10R2050 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 150V, 5.1Kw; Power Supply Output Type Keysight Technologies
10R2050
Power Supply, Dc, 150V, 5.1Kw; Power Supply Output Type Keysight Technologies 10R2050
POWER SUPPLY, DC, 150V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:34A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, DC, 150V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:34A; Power Rating:5.1kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2050
Product Name Power Supply, Dc, 150V, 5.1Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6850-ea-pu-12000-80-6u-60000w-32069 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - ZAC - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 325 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details