Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 50A, 100V; Power Supply Output Type Keysight Technologies N8759A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 50A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:50A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 50A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:50A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 50A, 100V; Power Supply Output Type Keysight Technologies - 77R2088 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 50A, 100V; Power Supply Output Type Keysight Technologies
77R2088
Power Supply, Programmable, 1O/p, 50A, 100V; Power Supply Output Type Keysight Technologies 77R2088
POWER SUPPLY, PROGRAMMABLE, 1O/P, 50A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:50A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 50A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:50A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2088
Product Name Power Supply, Programmable, 1O/p, 50A, 100V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6993-ea-psb-10060-1000-4u-wc-30000w-32212 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details