Keysight Technologies,Inc. Power Supply, Dc, 100V, 5Kw; Power Supply Output Type Keysight Technologies N8759A-861-208

Description
POWER SUPPLY, DC, 100V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:50A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 100V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:50A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 100V, 5Kw; Power Supply Output Type Keysight Technologies - 10R2049 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 100V, 5Kw; Power Supply Output Type Keysight Technologies
10R2049
Power Supply, Dc, 100V, 5Kw; Power Supply Output Type Keysight Technologies 10R2049
POWER SUPPLY, DC, 100V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:50A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 100V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:50A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2049
Product Name Power Supply, Dc, 100V, 5Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 592404 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details