Keysight Technologies,Inc. Power Supply, Dc, 60V, 5.1Kw; Power Supply Output Type Keysight Technologies N8757A-861-208

Description
POWER SUPPLY, DC, 60V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:85A; Power Rating:5.1kW; Supply Voltage Min:170VACRoHS Compliant: Yes
Description
POWER SUPPLY, DC, 60V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:85A; Power Rating:5.1kW; Supply Voltage Min:170VACRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N8700 Series DC Power Supply, specifically the model with a maximum output of 60V and 5.1kW, is designed for a variety of applications requiring stable and programmable DC power. It features a single output with a maximum current of 85A and operates within a supply voltage range starting from 170VAC. The power supply is housed in a compact 2U form factor, allowing for efficient use of rack space. This model includes built-in voltage and current measurement capabilities, ensuring accurate monitoring of output parameters. It is equipped with multiple standard I/O interfaces, including LAN, USB, and GPIB, facilitating easy integration into test systems. The device also incorporates extensive protection features, such as over-voltage and over-current protection, to safeguard connected loads. Engineers in fields such as aerospace, automotive, and communications may find this power supply suitable for R&D, design validation, and manufacturing processes due to its reliability and performance characteristics.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N8700 Series DC Power Supply, specifically the model with a maximum output of 60V and 5.1kW, is designed for a variety of applications requiring stable and programmable DC power. It features a single output with a maximum current of 85A and operates within a supply voltage range starting from 170VAC. The power supply is housed in a compact 2U form factor, allowing for efficient use of rack space. This model includes built-in voltage and current measurement capabilities, ensuring accurate monitoring of output parameters. It is equipped with multiple standard I/O interfaces, including LAN, USB, and GPIB, facilitating easy integration into test systems. The device also incorporates extensive protection features, such as over-voltage and over-current protection, to safeguard connected loads. Engineers in fields such as aerospace, automotive, and communications may find this power supply suitable for R&D, design validation, and manufacturing processes due to its reliability and performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 60V, 5.1Kw; Power Supply Output Type Keysight Technologies - 10R2047 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 60V, 5.1Kw; Power Supply Output Type Keysight Technologies
10R2047
Power Supply, Dc, 60V, 5.1Kw; Power Supply Output Type Keysight Technologies 10R2047
POWER SUPPLY, DC, 60V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:85A; Power Rating:5.1kW; Supply Voltage Min:170VACRoHS Compliant: Yes

POWER SUPPLY, DC, 60V, 5.1KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:85A; Power Rating:5.1kW; Supply Voltage Min:170VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2047
Product Name Power Supply, Dc, 60V, 5.1Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SGA100-100C - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details