Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 125A, 40V; Power Supply Output Type Keysight Technologies N8756A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 125A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:125A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: No
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 125A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:125A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 125A, 40V; Power Supply Output Type Keysight Technologies - 77R2086 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 125A, 40V; Power Supply Output Type Keysight Technologies
77R2086
Power Supply, Programmable, 1O/p, 125A, 40V; Power Supply Output Type Keysight Technologies 77R2086
POWER SUPPLY, PROGRAMMABLE, 1O/P, 125A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:125A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: No

POWER SUPPLY, PROGRAMMABLE, 1O/P, 125A, 40V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:125A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2086
Product Name Power Supply, Programmable, 1O/p, 125A, 40V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp220-aban1-19680 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 11.5 amps
View Details
Power Supply - 21826427 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
View Details