Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 170A, 30V; Power Supply Output Type Keysight Technologies N8755A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 170A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:170A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 170A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:170A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 170A, 30V; Power Supply Output Type Keysight Technologies - 77R2085 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 170A, 30V; Power Supply Output Type Keysight Technologies
77R2085
Power Supply, Programmable, 1O/p, 170A, 30V; Power Supply Output Type Keysight Technologies 77R2085
POWER SUPPLY, PROGRAMMABLE, 1O/P, 170A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:170A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 170A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:170A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2085
Product Name Power Supply, Programmable, 1O/p, 170A, 30V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3F920LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details