Keysight Technologies,Inc. Power Supply, Dc, 20V, 5Kw; Power Supply Output Type Keysight Technologies N8754A-861-208

Description
POWER SUPPLY, DC, 20V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:250A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 20V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:250A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 20V, 5Kw; Power Supply Output Type Keysight Technologies - 10R2044 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 20V, 5Kw; Power Supply Output Type Keysight Technologies
10R2044
Power Supply, Dc, 20V, 5Kw; Power Supply Output Type Keysight Technologies 10R2044
POWER SUPPLY, DC, 20V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:250A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 20V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:250A; Power Rating:5kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2044
Product Name Power Supply, Dc, 20V, 5Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details