Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 5.5A, 600V; Power Supply Output Type Keysight Technologies N8742A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 5.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:5.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 5.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:5.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 5.5A, 600V; Power Supply Output Type Keysight Technologies - 77R2083 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 5.5A, 600V; Power Supply Output Type Keysight Technologies
77R2083
Power Supply, Programmable, 1O/p, 5.5A, 600V; Power Supply Output Type Keysight Technologies 77R2083
POWER SUPPLY, PROGRAMMABLE, 1O/P, 5.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:5.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 5.5A, 600V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:5.5A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2083
Product Name Power Supply, Programmable, 1O/p, 5.5A, 600V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - ARE10003R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 202A-1KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details