Keysight Technologies,Inc. Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies N8741A-861-208

Description
POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2041 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2041
Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2041
POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2041
Product Name Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6901-ea-pub-10060-1000-4u-wc-32120 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - ATR2812T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details