Keysight Technologies,Inc. Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies N8741A-831-230

Description
POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2040 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2040
Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2040
POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, DC, 300V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:11A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2040
Product Name Power Supply, Dc, 300V, 3.3Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6916-ea-pub-11500-120-6u-wc-32135 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL12007R5S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 7.5 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details