Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 33A, 100V; Power Supply Output Type Keysight Technologies N8739A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 33A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:33A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:3.3kWRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 33A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:33A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:3.3kWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 33A, 100V; Power Supply Output Type Keysight Technologies - 50R8532 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 33A, 100V; Power Supply Output Type Keysight Technologies
50R8532
Power Supply, Programmable, 1O/p, 33A, 100V; Power Supply Output Type Keysight Technologies 50R8532
POWER SUPPLY, PROGRAMMABLE, 1O/P, 33A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:33A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:3.3kWRoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 33A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:33A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; Power Rating:3.3kWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50R8532
Product Name Power Supply, Programmable, 1O/p, 33A, 100V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2223-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers