Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 55A, 60V; Power Supply Output Type Keysight Technologies N8737A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 55A, 60V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:55A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 55A, 60V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:55A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 55A, 60V; Power Supply Output Type Keysight Technologies - 77R2079 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 55A, 60V; Power Supply Output Type Keysight Technologies
77R2079
Power Supply, Programmable, 1O/p, 55A, 60V; Power Supply Output Type Keysight Technologies 77R2079
POWER SUPPLY, PROGRAMMABLE, 1O/P, 55A, 60V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:55A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 55A, 60V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:55A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2079
Product Name Power Supply, Programmable, 1O/p, 55A, 60V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Power Supply - 65923400 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details