Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies N8737A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies - 42AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies
42AC0471
Power Supply Cal W/d, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies 42AC0471
POWER SUPPLY CAL W/D, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 55A, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0471
Product Name Power Supply Cal W/d, Prog, 55A, 60V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
VIPA SLIO Module, Power - 007-1AB10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details