Keysight Technologies,Inc. Power Supply, Dc, 60V, 3.3Kw; Power Supply Output Type Keysight Technologies N8737A-861-208

Description
POWER SUPPLY, DC, 60V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Supply Voltage Min:170VACRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 60V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Supply Voltage Min:170VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 60V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2033 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 60V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2033
Power Supply, Dc, 60V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2033
POWER SUPPLY, DC, 60V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Supply Voltage Min:170VACRoHS Compliant: Yes

POWER SUPPLY, DC, 60V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:55A; Power Rating:3.3kW; Supply Voltage Min:170VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2033
Product Name Power Supply, Dc, 60V, 3.3Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP50-400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details