Keysight Technologies,Inc. Power Supply, Dc, 40V, 3.4Kw; Power Supply Output Type Keysight Technologies N8736A-831-230

Description
POWER SUPPLY, DC, 40V, 3.4KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:85A; Power Rating:3.4kW; Supply Voltage Min:170VACRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 40V, 3.4KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:85A; Power Rating:3.4kW; Supply Voltage Min:170VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 40V, 3.4Kw; Power Supply Output Type Keysight Technologies - 10R2030 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 40V, 3.4Kw; Power Supply Output Type Keysight Technologies
10R2030
Power Supply, Dc, 40V, 3.4Kw; Power Supply Output Type Keysight Technologies 10R2030
POWER SUPPLY, DC, 40V, 3.4KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:85A; Power Rating:3.4kW; Supply Voltage Min:170VACRoHS Compliant: Yes

POWER SUPPLY, DC, 40V, 3.4KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:85A; Power Rating:3.4kW; Supply Voltage Min:170VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2030
Product Name Power Supply, Dc, 40V, 3.4Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227191 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details