Keysight Technologies,Inc. Power Supply, Dc, 30V, 3.3Kw; Power Supply Output Type Keysight Technologies N8735A-831-230

Description
POWER SUPPLY, DC, 30V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:110A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 30V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:110A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 30V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2028 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 30V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2028
Power Supply, Dc, 30V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2028
POWER SUPPLY, DC, 30V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:110A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

POWER SUPPLY, DC, 30V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:110A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2028
Product Name Power Supply, Dc, 30V, 3.3Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 461-.1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details