Keysight Technologies,Inc. Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies N8734A-831-230

Description
POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2026 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2026
Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2026
POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

POWER SUPPLY, DC, 20V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:165A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2026
Product Name Power Supply, Dc, 20V, 3.3Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6877-ea-pul-10360-480-6u-60000w-32096 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AF100461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details