Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 220A, 15V; Power Supply Output Type Keysight Technologies N8733A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 220A, 15V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Max:220A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 220A, 15V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Max:220A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 220A, 15V; Power Supply Output Type Keysight Technologies - 77R2075 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 220A, 15V; Power Supply Output Type Keysight Technologies
77R2075
Power Supply, Programmable, 1O/p, 220A, 15V; Power Supply Output Type Keysight Technologies 77R2075
POWER SUPPLY, PROGRAMMABLE, 1O/P, 220A, 15V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Max:220A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 220A, 15V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Max:220A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2075
Product Name Power Supply, Programmable, 1O/p, 220A, 15V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 1751SX - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details