Keysight Technologies,Inc. Power Supply, Dc, 15V, 3.3Kw; Power Supply Output Type Keysight Technologies N8733A-861-208

Description
POWER SUPPLY, DC, 15V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:220A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 15V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:220A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 15V, 3.3Kw; Power Supply Output Type Keysight Technologies - 10R2025 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 15V, 3.3Kw; Power Supply Output Type Keysight Technologies
10R2025
Power Supply, Dc, 15V, 3.3Kw; Power Supply Output Type Keysight Technologies 10R2025
POWER SUPPLY, DC, 15V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:220A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

POWER SUPPLY, DC, 15V, 3.3KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:220A; Power Rating:3.3kW; Plug Type:-; Height:88mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2025
Product Name Power Supply, Dc, 15V, 3.3Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1418-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers