Keysight Technologies,Inc. Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies N8731A-861-208

Description
POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies - 10R2021 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies
10R2021
Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies 10R2021
POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2021
Product Name Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP100-100 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 15000 watts
View Details