Keysight Technologies,Inc. Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies N8731A-831-230

Description
POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies - 10R2020 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies
10R2020
Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies 10R2020
POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: NA

POWER SUPPLY, DC, 8V, 3.2KW; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Min:0A; Output Current Max:400A; Power Rating:3.2kW; Supply Voltage Min:170VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R2020
Product Name Power Supply, Dc, 8V, 3.2Kw; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, Asterion DC Half-Rack Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
Features Power Factor Correction
View Details