Keysight Technologies,Inc. Thermocouple Power Sensor; Thermocouple Type Keysight Technologies N8486AQ

Description
THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:-; Probe Diameter - Imperial:-; Probe Diameter - Metric:- RoHS Compliant: NA
Datasheet
Description
THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:-; Probe Diameter - Imperial:-; Probe Diameter - Metric:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Power Sensor; Thermocouple Type Keysight Technologies - 70R1591 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Power Sensor; Thermocouple Type Keysight Technologies
70R1591
Thermocouple Power Sensor; Thermocouple Type Keysight Technologies 70R1591
THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:-; Probe Diameter - Imperial:-; Probe Diameter - Metric:- RoHS Compliant: NA

THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:-; Probe Diameter - Imperial:-; Probe Diameter - Metric:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 70R1591
Product Name Thermocouple Power Sensor; Thermocouple Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details