Keysight Technologies,Inc. Thermocouple Power Sensor; Thermocouple Type Keysight Technologies N8481B

Description
THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: NA
Datasheet
Description
THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Power Sensor; Thermocouple Type Keysight Technologies - 70R1590 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Power Sensor; Thermocouple Type Keysight Technologies
70R1590
Thermocouple Power Sensor; Thermocouple Type Keysight Technologies 70R1590
THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: NA

THERMOCOUPLE POWER SENSOR; Thermocouple Type:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 70R1590
Product Name Thermocouple Power Sensor; Thermocouple Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Sheath with Fiberglass Leadwire and Plug Connection - THERMOCOUPLE STYLES 05, 07, 69 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details