Keysight Technologies,Inc. Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies N7554A-3MM

Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6357
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6357
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6357
Product Name Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details