Keysight Technologies,Inc. Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies N7554A-3MF

Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6356
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6356
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:18GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7554A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6356
Product Name Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-C - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details