Keysight Technologies,Inc. Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies N7552A-3MM

Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:9GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7552A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:9GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7552A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6343 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6343
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6343
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:9GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7552A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:9GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7552A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6343
Product Name Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-S12-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details