Keysight Technologies,Inc. Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies N7551A-3MM

Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6336 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6336
Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6336
CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-PLUG, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6336
Product Name Conn, 3.5Mm Plug-Plug, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers