Keysight Technologies,Inc. Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies N7551A-3MF

Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet
Description
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies - 14AC6335 - Newark, An Avnet Company
Chicago, IL, United States
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
14AC6335
Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies 14AC6335
CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

CONN, 3.5MM PLUG-JACK, ELEC CAL MODULE; RF Test Component Type:Connector; Frequency:6.5GHz; Impedance:-; Continuous RF Input Power Max:-; For Use With:Keysight N7551A Electronic Calibration Module; Product Range:N755xA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC6335
Product Name Conn, 3.5Mm Plug-Jack, Elec Cal Module; Rf Test Component Type Keysight Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details