Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 100V, 3A; Power Supply Output Type Keysight Technologies N6776A/761

Description
BENCH POWER SUPPLY, PROG, 1CH, 100V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:3A; Power Rating:300W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 100V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:3A; Power Rating:300W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 100V, 3A; Power Supply Output Type Keysight Technologies - 52R3111 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 100V, 3A; Power Supply Output Type Keysight Technologies
52R3111
Bench Power Supply, Prog, 1Ch, 100V, 3A; Power Supply Output Type Keysight Technologies 52R3111
BENCH POWER SUPPLY, PROG, 1CH, 100V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:3A; Power Rating:300W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 100V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:3A; Power Rating:300W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52R3111
Product Name Bench Power Supply, Prog, 1Ch, 100V, 3A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR600-.75B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1403-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers