Keysight Technologies,Inc. Dc Power Module, 60V, 5A, 300W; Output Power Max Keysight Technologies N6775A

Description
DC POWER MODULE, 60V, 5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 60V, 5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 60V, 5A, 300W; Output Power Max Keysight Technologies - 60K0564 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 60V, 5A, 300W; Output Power Max Keysight Technologies
60K0564
Dc Power Module, 60V, 5A, 300W; Output Power Max Keysight Technologies 60K0564
DC POWER MODULE, 60V, 5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 60V, 5A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 60K0564
Product Name Dc Power Module, 60V, 5A, 300W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10750-06-2u-27697 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 90 amps
View Details