Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 35V, 300W; Power Supply Output Type Keysight Technologies N6774A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 35V, 300W; Power Supply Output Type Keysight Technologies - 12AC5959 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 35V, 300W; Power Supply Output Type Keysight Technologies
12AC5959
Pwr Supply Cal W/du, Prog, 35V, 300W; Power Supply Output Type Keysight Technologies 12AC5959
PWR SUPPLY CAL W/DU, PROG, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 35V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:8.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5959
Product Name Pwr Supply Cal W/du, Prog, 35V, 300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227133 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details