Keysight Technologies,Inc. Bench Power Supply, 1-Ch, 20V, 15A, 300W; Power Supply Output Type Keysight Technologies N6773A-REFURB

Description
BENCH POWER SUPPLY, 1-CH, 20V, 15A, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; No. of Outputs:1 OutputRoHS Compliant: Yes
Description
BENCH POWER SUPPLY, 1-CH, 20V, 15A, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; No. of Outputs:1 OutputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 1-Ch, 20V, 15A, 300W; Power Supply Output Type Keysight Technologies - 94AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 1-Ch, 20V, 15A, 300W; Power Supply Output Type Keysight Technologies
94AC6437
Bench Power Supply, 1-Ch, 20V, 15A, 300W; Power Supply Output Type Keysight Technologies 94AC6437
BENCH POWER SUPPLY, 1-CH, 20V, 15A, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; No. of Outputs:1 OutputRoHS Compliant: Yes

BENCH POWER SUPPLY, 1-CH, 20V, 15A, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC6437
Product Name Bench Power Supply, 1-Ch, 20V, 15A, 300W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details