Keysight Technologies,Inc. Cal Power Supply, Prog, 15A, 20V, 300W; Power Supply Output Type Keysight Technologies N6773A CAL

Description
CAL POWER SUPPLY, PROG, 15A, 20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 15A, 20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 15A, 20V, 300W; Power Supply Output Type Keysight Technologies - 12AC5954 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 15A, 20V, 300W; Power Supply Output Type Keysight Technologies
12AC5954
Cal Power Supply, Prog, 15A, 20V, 300W; Power Supply Output Type Keysight Technologies 12AC5954
CAL POWER SUPPLY, PROG, 15A, 20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 15A, 20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5954
Product Name Cal Power Supply, Prog, 15A, 20V, 300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10060-120-2u-27698 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details
Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details