Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 15A/20V, 300W; Power Supply Output Type Keysight Technologies N6773A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 15A/20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Description
PWR SUPPLY CAL W/DU, PROG, 15A/20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N6700 series power supply is a programmable DC power supply designed for automated test equipment (ATE) applications. It features a maximum output of 15A at 20V, providing a total power capacity of 300W. The unit is compact, occupying only 1U of rack space, and allows for the integration of up to four outputs, making it suitable for various testing requirements. This power supply includes built-in measurement capabilities for voltage and current, enhancing ease of use in ATE systems. It is equipped with multiple connectivity options, including GPIB, USB 2.0, and 10/100 Base-T Ethernet, and is compliant with LXI Class C specifications. The N6700 series also incorporates protection features against over-voltage, over-current, and over-temperature conditions, ensuring safe operation during testing. Engineers can benefit from the flexibility of mixing and matching over 30 different DC power modules to tailor the system to specific needs, whether for high-performance outputs or basic DC power requirements. The output sequencing feature allows for controlled power-up and shutdown sequences, which can be synchronized across multiple mainframes if needed.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N6700 series power supply is a programmable DC power supply designed for automated test equipment (ATE) applications. It features a maximum output of 15A at 20V, providing a total power capacity of 300W. The unit is compact, occupying only 1U of rack space, and allows for the integration of up to four outputs, making it suitable for various testing requirements. This power supply includes built-in measurement capabilities for voltage and current, enhancing ease of use in ATE systems. It is equipped with multiple connectivity options, including GPIB, USB 2.0, and 10/100 Base-T Ethernet, and is compliant with LXI Class C specifications. The N6700 series also incorporates protection features against over-voltage, over-current, and over-temperature conditions, ensuring safe operation during testing. Engineers can benefit from the flexibility of mixing and matching over 30 different DC power modules to tailor the system to specific needs, whether for high-performance outputs or basic DC power requirements. The output sequencing feature allows for controlled power-up and shutdown sequences, which can be synchronized across multiple mainframes if needed.

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 15A/20V, 300W; Power Supply Output Type Keysight Technologies - 12AC5956 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 15A/20V, 300W; Power Supply Output Type Keysight Technologies
12AC5956
Pwr Supply Cal W/du, Prog, 15A/20V, 300W; Power Supply Output Type Keysight Technologies 12AC5956
PWR SUPPLY CAL W/DU, PROG, 15A/20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 15A/20V, 300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5956
Product Name Pwr Supply Cal W/du, Prog, 15A/20V, 300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details