Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 15A/20V/300W; Power Supply Output Type Keysight Technologies N6773A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 15A/20V/300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 15A/20V/300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 15A/20V/300W; Power Supply Output Type Keysight Technologies - 12AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 15A/20V/300W; Power Supply Output Type Keysight Technologies
12AC5955
Power Supply Cal W/d, Prog, 15A/20V/300W; Power Supply Output Type Keysight Technologies 12AC5955
POWER SUPPLY CAL W/D, PROG, 15A/20V/300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 15A/20V/300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:15A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5955
Product Name Power Supply Cal W/d, Prog, 15A/20V/300W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6941-ea-bt-21000-40-3u-32160 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details