Keysight Technologies,Inc. Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies N6766A

Description
DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Description
DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies DC Power Module (part number 76T8606) is designed for applications requiring programmable power supply capabilities. It offers a maximum output power of 500W, with an output voltage range from 0V to 60V and a maximum output current of 17A. This module is part of the N6700 series, which is known for its modular design, allowing integration into various test systems. The product is RoHS compliant, ensuring it meets environmental standards. Its dimensions are approximately 6.968 inches in height and 16.756 inches in length, making it suitable for rack-mounted applications. This power module is ideal for engineers looking for a reliable and flexible power solution for testing and development purposes.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies DC Power Module (part number 76T8606) is designed for applications requiring programmable power supply capabilities. It offers a maximum output power of 500W, with an output voltage range from 0V to 60V and a maximum output current of 17A. This module is part of the N6700 series, which is known for its modular design, allowing integration into various test systems. The product is RoHS compliant, ensuring it meets environmental standards. Its dimensions are approximately 6.968 inches in height and 16.756 inches in length, making it suitable for rack-mounted applications. This power module is ideal for engineers looking for a reliable and flexible power solution for testing and development purposes.

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies - 76T8606 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies
76T8606
Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies 76T8606
DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76T8606
Product Name Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-80-3u-27450 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details