Keysight Technologies,Inc. Dc Power Module, 20V, 50A, 500W; Output Power Max Keysight Technologies N6765A

Description
DC POWER MODULE, 20V, 50A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 20V, 50A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 20V, 50A, 500W; Output Power Max Keysight Technologies - 76T8605 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 20V, 50A, 500W; Output Power Max Keysight Technologies
76T8605
Dc Power Module, 20V, 50A, 500W; Output Power Max Keysight Technologies 76T8605
DC POWER MODULE, 20V, 50A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

DC POWER MODULE, 20V, 50A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76T8605
Product Name Dc Power Module, 20V, 50A, 500W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - fsp060-daan3-19749 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 2.5 amps
View Details