Keysight Technologies,Inc. Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies N6764A

Description
DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies - 76T8604 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies
76T8604
Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies 76T8604
DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76T8604
Product Name Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details