Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 60V, 20A; Power Supply Output Type Keysight Technologies N6764A/761

Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:300W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 60V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:300W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 60V, 20A; Power Supply Output Type Keysight Technologies - 78X4601 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 60V, 20A; Power Supply Output Type Keysight Technologies
78X4601
Bench Power Supply, Prog, 1Ch, 60V, 20A; Power Supply Output Type Keysight Technologies 78X4601
BENCH POWER SUPPLY, PROG, 1CH, 60V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:300W; Plug Type:

BENCH POWER SUPPLY, PROG, 1CH, 60V, 20A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:300W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X4601
Product Name Bench Power Supply, Prog, 1Ch, 60V, 20A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227137 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details