Keysight Technologies,Inc. Dc Power Module, 20V, 50A, 300W; Output Power Max Keysight Technologies N6763A

Description
DC POWER MODULE, 20V, 50A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 20V, 50A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 20V, 50A, 300W; Output Power Max Keysight Technologies - 76T8603 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 20V, 50A, 300W; Output Power Max Keysight Technologies
76T8603
Dc Power Module, 20V, 50A, 300W; Output Power Max Keysight Technologies 76T8603
DC POWER MODULE, 20V, 50A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

DC POWER MODULE, 20V, 50A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:50A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76T8603
Product Name Dc Power Module, 20V, 50A, 300W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - ATR2815T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
High Voltage Power Supplies - 303L-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details